Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 22.0 CFM (0.616m³/min) 3 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 80x15mm, 12VDC, 22CFM, 0.05A, Ball Bearing, 3x Wire Leads, Alarm Output
FAN AXIAL 80X15.5MM 12VDC WIRE
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1680-ND | OD8015-12MB02A | OD8015-12MB02A | OD8015-12MB02A |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 80X15 12V BALL, alarm output, 23cfm | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 22 SCFM (37.39 m³/hr) | 23 SCFM (39.09 m³/hr) | 22 SCFM (37.39 m³/hr) | |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | |||
| Maximum Sound Level | 25 dbA | 25 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |