ORION Fans DC Brushless Fans (BLDC) OD8015-12MB

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1251-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1251-ND
DC Brushless Fans (BLDC) 1053-1251-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 23.0 CFM (0.644m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12MB
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 12VDC, 23CFM, 0.12A, 26dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 80x15mm, 12VDC, 23CFM, 0.12A, 26dBA, 2500RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fan;DC;12V;21CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 - 70103416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;21CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15
70103416
Fan;DC;12V;21CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 70103416
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Axial Fan, Ball, 23Cfm, 26Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans - 89AH2604 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 23Cfm, 26Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans
89AH2604
Axial Fan, Ball, 23Cfm, 26Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans 89AH2604
AXIAL FAN, BALL, 23CFM, 26DB, 0.12A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 23CFM, 26DB, 0.12A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:26dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 80X15 12V BALL, 23cfm - OD8015-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 12V BALL, 23cfm
OD8015-12MB
FAN DC 80X15 12V BALL, 23cfm OD8015-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1251-ND OD8015-12MB OD8015-12MB 70103416 89AH2604 OD8015-12MB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Fan;DC;12V;21CFM;26 dB;2400 RPM;Ball Bearing;Wire;80x80x15 Axial Fan, Ball, 23Cfm, 26Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans FAN DC 80X15 12V BALL, 23cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr) 21 SCFM (35.69 m³/hr) 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.0700 in H2O (0.1308 Torr)
Maximum Sound Level 26 dbA 26 dbA 26 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details