ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12LLS02A

Description
FAN AXIAL 80X15MM 12VDC WIRE
Description
FAN AXIAL 80X15MM 12VDC WIRE

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-12LLS02A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-12LLS02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12LLS02A
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans
Product Number OD8015-12LLS02A
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details
Nominal Rated Voltage Ac Finder - 92X8673 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details