ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12LB

Description
FAN AXIAL 80X15MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 80X15MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12LB
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site
FAN DC 80X15 12V BALL, 20cfm - OD8015-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 12V BALL, 20cfm
OD8015-12LB
FAN DC 80X15 12V BALL, 20cfm OD8015-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7754 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7754
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7754
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20CFM; Noise Rating:20dB; Power Rating:-; Rated Speed:2000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:20CFM; Noise Rating:20dB; Power Rating:-; Rated Speed:2000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD8015-12LB OD8015-12LB 36AJ7754
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 80X15 12V BALL, 20cfm Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Nominal Voltage 12 volts 12 volts 12 volts
Motor Type Brushless DC
Maximum Air Flow 20 SCFM (33.99 m³/hr) 20 SCFM (33.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 298DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.6 SCFM (140 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details