Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 3 Wire Leads
FAN AXIAL 80X15MM 12VDC WIRE
DC Fans DC Fan, 80x15mm, 12VDC, 30CFM, 0.1A, Ball Bearing, 3x Wire Leads, Alarm Output
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1663-ND | OD8015-12HB02A | OD8015-12HB02A | OD8015-12HB02A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 80X15 12V BALL W/Alarm Output, 31cfm |
| Application | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts | |||
| Blower/Fan Type | Tube Axial | |||
| Motor Type | DC | Brushless |