ORION Fans DC Brushless Fans (BLDC) OD8015-12HB01A

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1662-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1662-ND
DC Brushless Fans (BLDC) 1053-1662-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 3 Wire Leads

Buy Now Datasheet
FAN DC 80X15 12V BALL W/OC TACH, 31cfm - OD8015-12HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 80X15 12V BALL W/OC TACH, 31cfm
OD8015-12HB01A
FAN DC 80X15 12V BALL W/OC TACH, 31cfm OD8015-12HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7753 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7753
Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7753
AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dB; Power Rating:2.28W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 80MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:30CFM; Noise Rating:33dB; Power Rating:2.28W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD8015-12HB01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD8015-12HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD8015-12HB01A
FAN AXIAL 80X15MM 12VDC WIRE

FAN AXIAL 80X15MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 80x15mm, 12VDC, 30CFM, 0.11A, 33dBA, 3200RPM, Dual Ball Bearing, 3x Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 80x15mm, 12VDC, 30CFM, 0.11A, 33dBA, 3200RPM, Dual Ball Bearing, 3x Wire Leads, Open Collector Tachometer

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1662-ND OD8015-12HB01A 36AJ7753 OD8015-12HB01A OD8015-12HB01A
Product Name DC Brushless Fans (BLDC) FAN DC 80X15 12V BALL W/OC TACH, 31cfm Axial Fan, Ball Bearing, 80Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902442500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details