ORION Fans DC Brushless Fans (BLDC) OD7025-24MB

Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1601-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1601-ND
DC Brushless Fans (BLDC) 1053-1601-ND
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7025-24MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7025-24MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7025-24MB
FAN AXIAL 70X25MM 24VDC WIRE

FAN AXIAL 70X25MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x25mm, 24VDC, 33CFM, 0.085A, 36dBA, 3800RPM, Dual Ball Bearing, 3x Wire Leads

DC Fans DC Fan, 70x25mm, 24VDC, 33CFM, 0.085A, 36dBA, 3800RPM, Dual Ball Bearing, 3x Wire Leads

Buy Now Datasheet
FAN 70X25MM 24VDC 33CFM - OD7025-24MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X25MM 24VDC 33CFM
OD7025-24MB
FAN 70X25MM 24VDC 33CFM OD7025-24MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7752 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7752
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7752
AXIAL FAN, BALL BEARING, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:36dB; Power Rating:2.64W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:36dB; Power Rating:2.64W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1601-ND OD7025-24MB OD7025-24MB OD7025-24MB 36AJ7752
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN 70X25MM 24VDC 33CFM Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
9226-7 Series 5.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2280 to ? in H2O (0.4259 to ? Torr)
Maximum Sound Level 42.3 dbA
View Details
25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-02510BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers
Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details