ORION Fans DC Brushless Fans (BLDC) OD7025-24HHB

Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1604-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1604-ND
DC Brushless Fans (BLDC) 1053-1604-ND
Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 70mm L x 70mm H Ball 51.0 CFM (1.43m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x25mm, 24VDC, 51CFM, 0.2A, 46dBA, 5000RPM, Dual Ball Bearing, 3x Wire Leads

DC Fans DC Fan, 70x25mm, 24VDC, 51CFM, 0.2A, 46dBA, 5000RPM, Dual Ball Bearing, 3x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7751 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7751
Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7751
AXIAL FAN, BALL BEARING, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51CFM; Noise Rating:46dB; Power Rating:6.24W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 70MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:51CFM; Noise Rating:46dB; Power Rating:6.24W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7025-24HHB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7025-24HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7025-24HHB
FAN AXIAL 70X25MM 24VDC WIRE

FAN AXIAL 70X25MM 24VDC WIRE

Supplier's Site
FAN 70X25MM 24VDC 51CFM - OD7025-24HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X25MM 24VDC 51CFM
OD7025-24HHB
FAN 70X25MM 24VDC 51CFM OD7025-24HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1604-ND OD7025-24HHB 36AJ7751 OD7025-24HHB OD7025-24HHB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 70Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN 70X25MM 24VDC 51CFM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51 SCFM (86.69 m³/hr) 51 SCFM (86.69 m³/hr) 51 SCFM (86.69 m³/hr) 51 SCFM (86.69 m³/hr)
Maximum Sound Level 46 dbA 46 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.47 SCFM (2.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details