Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 60.0 CFM (1.68m³/min) 3 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 70x25mm, 12VDC, 57CFM, 0.62A, 52.3dBA, 6000RPM, Dual Ball Bearing, 3x Wire Leads, Tachometer
FAN AXIAL 70X25MM 12VDC WIRE
AXIAL FAN, 57CFM, 52.3DB, 9.6W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:57CFM; Noise Rating:52.3dBA; Power Rating:9.6W; IP Rating:IP55 RoHS Compliant: Yes
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1603-ND | OD7025-12HBXC01A | OD7025-12HBXC01A | OD7025-12HBXC01A | 89AH2601 |
| Product Name | DC Brushless Fans (BLDC) | FAN 70X25MM 12VDC 60CFM W/TACH | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 57Cfm, 52.3Db, 9.6W, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | 60 SCFM (102 m³/hr) | 57 SCFM (96.88 m³/hr) | |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) | ||||
| Maximum Sound Level | 49.5 dbA | 49.5 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |