ORION Fans DC Brushless Fans (BLDC) OD7020-12HHB10A

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.0 CFM (1.26m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.0 CFM (1.26m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1600-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1600-ND
DC Brushless Fans (BLDC) 1053-1600-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.0 CFM (1.26m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.0 CFM (1.26m³/min) 4 Wire Leads

Buy Now Datasheet
FAN 70X20MM 12VDC 43CFM PWM/TACH - OD7020-12HHB10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X20MM 12VDC 43CFM PWM/TACH
OD7020-12HHB10A
FAN 70X20MM 12VDC 43CFM PWM/TACH OD7020-12HHB10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x20mm, 12VDC, 45CFM, 0.5A, 43dBA, 5000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

DC Fans DC Fan, 70x20mm, 12VDC, 45CFM, 0.5A, 43dBA, 5000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7020-12HHB10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7020-12HHB10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7020-12HHB10A
FAN AXIAL 70X20MM 12VDC WIRE

FAN AXIAL 70X20MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7749 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7749
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7749
AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:43dB; Power Rating:6W; Rated Speed:5000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:43dB; Power Rating:6W; Rated Speed:5000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1600-ND OD7020-12HHB10A OD7020-12HHB10A OD7020-12HHB10A 36AJ7749
Product Name DC Brushless Fans (BLDC) FAN 70X20MM 12VDC 43CFM PWM/TACH DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 45 SCFM (76.49 m³/hr) 43 SCFM (73.09 m³/hr) 45 SCFM (76.49 m³/hr) 45 SCFM (76.49 m³/hr)
Maximum Sound Level 43 dbA 43 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details