ORION Fans DC Brushless Fans (BLDC) OD7020-12HB

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1605-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1605-ND
DC Brushless Fans (BLDC) 1053-1605-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7020-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7020-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7020-12HB
FAN AXIAL 70X20MM 12VDC WIRE

FAN AXIAL 70X20MM 12VDC WIRE

Supplier's Site
FAN 70X20MM 12VDC 41CFM - OD7020-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X20MM 12VDC 41CFM
OD7020-12HB
FAN 70X20MM 12VDC 41CFM OD7020-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x20mm, 12VDC, 41.5CFM, 0.35A, 4500RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 70x20mm, 12VDC, 41.5CFM, 0.35A, 4500RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7748 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7748
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7748
AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:41.5dB; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:41.5dB; Power Rating:5.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1605-ND OD7020-12HB OD7020-12HB OD7020-12HB 36AJ7748
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN 70X20MM 12VDC 41CFM DC Fans Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr)
Maximum Sound Level 41.5 dbA 41.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details