ORION Fans DC Brushless Fans (BLDC) OD7015-12MB

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1608-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1608-ND
DC Brushless Fans (BLDC) 1053-1608-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 28.5 CFM (0.798m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 28.5Cfm, 37Db, 2.16W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2600 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 28.5Cfm, 37Db, 2.16W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2600
Axial Fan, 28.5Cfm, 37Db, 2.16W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2600
AXIAL FAN, 28.5CFM, 37DB, 2.16W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.5CFM; Noise Rating:37dBA; Power Rating:2.16W RoHS Compliant: Yes

AXIAL FAN, 28.5CFM, 37DB, 2.16W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.5CFM; Noise Rating:37dBA; Power Rating:2.16W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7015-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7015-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7015-12MB
FAN AXIAL 70X15.5MM 12VDC WIRE

FAN AXIAL 70X15.5MM 12VDC WIRE

Supplier's Site
FAN 70X15MM 12VDC 28.5CFM - OD7015-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X15MM 12VDC 28.5CFM
OD7015-12MB
FAN 70X15MM 12VDC 28.5CFM OD7015-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x15mm, 12VDC, 28.5CFM, 0.16A, 37dBA, 3500RPM, Dual Ball Bearing, 3x Wire Leads

DC Fans DC Fan, 70x15mm, 12VDC, 28.5CFM, 0.16A, 37dBA, 3500RPM, Dual Ball Bearing, 3x Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1608-ND 89AH2600 OD7015-12MB OD7015-12MB OD7015-12MB
Product Name DC Brushless Fans (BLDC) Axial Fan, 28.5Cfm, 37Db, 2.16W, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN 70X15MM 12VDC 28.5CFM DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.5 SCFM (48.44 m³/hr) 28.5 SCFM (48.44 m³/hr) 28.5 SCFM (48.44 m³/hr) 28.5 SCFM (48.44 m³/hr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010CBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
5 suppliers
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details