ORION Fans DC Brushless Fans (BLDC) OD7015-12HHB01A

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1607-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1607-ND
DC Brushless Fans (BLDC) 1053-1607-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 41.0 CFM (1.15m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD7015-12HHB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD7015-12HHB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD7015-12HHB01A
FAN AXIAL 70X15.5MM 12VDC WIRE

FAN AXIAL 70X15.5MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7747 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7747
Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7747
AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:44.5dB; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:41CFM; Noise Rating:44.5dB; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 70x15mm, 12VDC, 41CFM, 0.26A, 44.5dBA, 5500RPM, Dual Ball Bearing, 3x Wire Leads, Tachometer

DC Fans DC Fan, 70x15mm, 12VDC, 41CFM, 0.26A, 44.5dBA, 5500RPM, Dual Ball Bearing, 3x Wire Leads, Tachometer

Buy Now Datasheet
FAN 70X15MM 12VDC 41CFM W/TACH - OD7015-12HHB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN 70X15MM 12VDC 41CFM W/TACH
OD7015-12HHB01A
FAN 70X15MM 12VDC 41CFM W/TACH OD7015-12HHB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1607-ND OD7015-12HHB01A 36AJ7747 OD7015-12HHB01A OD7015-12HHB01A
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 70Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans FAN 70X15MM 12VDC 41CFM W/TACH
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr) 41 SCFM (69.69 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
Maximum Sound Level 44.5 dbA 44.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1759800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details