Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads
AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:48CFM; Noise Rating:58dB; Power Rating:10W; Rated Speed:8000rpm RoHS Compliant: Yes
FAN AXIAL 60X38MM 24VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6038-24MBVXC-ND | 36AJ7746 | OD6038-24MBVXC | OD6038-24MBVXC |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 60x38 24V 48cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 48 SCFM (81.59 m³/hr) | 48 SCFM (81.59 m³/hr) | 48 SCFM (81.59 m³/hr) | 48 SCFM (81.59 m³/hr) |
| Maximum Static Pressure | 0.9700 in H2O (1.81 Torr) | |||
| Maximum Sound Level | 58 dbA | 58 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts |