ORION Fans DC Brushless Fans (BLDC) OD6038-24HBVXC

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6038-24HBVXC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6038-24HBVXC-ND
DC Brushless Fans (BLDC) OD6038-24HBVXC-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7744 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7744
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7744
AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61CFM; Noise Rating:64dB; Power Rating:21W; Rated Speed:10000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61CFM; Noise Rating:64dB; Power Rating:21W; Rated Speed:10000rpmRoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 60x38 24V 61cfm - OD6038-24HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60x38 24V 61cfm
OD6038-24HBVXC
FAN DC 60x38 24V 61cfm OD6038-24HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6038-24HBVXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6038-24HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6038-24HBVXC
FAN AXIAL 60X38MM 24VDC WIRE

FAN AXIAL 60X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6038-24HBVXC-ND 36AJ7744 OD6038-24HBVXC OD6038-24HBVXC
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 60x38 24V 61cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr)
Maximum Static Pressure 1.59 in H2O (2.97 Torr)
Maximum Sound Level 64 dbA 64 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q577-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details