ORION Fans DC Brushless Fans (BLDC) OD6038-12MBVXC

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6038-12MBVXC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6038-12MBVXC-ND
DC Brushless Fans (BLDC) OD6038-12MBVXC-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 48.0 CFM (1.34m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7743 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7743
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7743
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:48CFM; Noise Rating:58dB; Power Rating:8W; Rated Speed:8000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:48CFM; Noise Rating:58dB; Power Rating:8W; Rated Speed:8000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6038-12MBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6038-12MBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6038-12MBVXC
FAN AXIAL 60X38MM 12VDC WIRE

FAN AXIAL 60X38MM 12VDC WIRE

Supplier's Site
FAN DC 60x38 12V 48cfm - OD6038-12MBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60x38 12V 48cfm
OD6038-12MBVXC
FAN DC 60x38 12V 48cfm OD6038-12MBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6038-12MBVXC-ND 36AJ7743 OD6038-12MBVXC OD6038-12MBVXC
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 60x38 12V 48cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 48 SCFM (81.59 m³/hr) 48 SCFM (81.59 m³/hr) 48 SCFM (81.59 m³/hr) 48 SCFM (81.59 m³/hr)
Maximum Static Pressure 0.9700 in H2O (1.81 Torr)
Maximum Sound Level 58 dbA 58 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
2 suppliers