ORION Fans OD6038 'VA' Series OD6038-12MB-VXC

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6038 'VA' Series - OD6038-12MB-VXC - ORION Fans
Dallas, TX, USA
OD6038 'VA' Series
OD6038-12MB-VXC
OD6038 'VA' Series OD6038-12MB-VXC
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Sheung Wan, Hong Kong
DC Fans DC Fan, High Static Pressure, Vaneaxial, 60x38mm, 12VDC, 48CFM, 8W, 58dBA, 8000RPM, Ball Bearing, Wire Leads

DC Fans DC Fan, High Static Pressure, Vaneaxial, 60x38mm, 12VDC, 48CFM, 8W, 58dBA, 8000RPM, Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6038-12MB-VXC OD6038-12MB-VXC
Product Name OD6038 'VA' Series DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48 SCFM (81.59 m³/hr)
Maximum Static Pressure 0.9700 in H2O (1.81 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 600 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 23.60 inch (599 mm)
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details