Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 68.0 CFM (1.90m³/min) 3 Wire Leads
FAN AXIAL 60X38MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:68CFM; Noise Rating:61dB; Power Rating:21.6W; IP Rating:- RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, Super High Speed, High Static Pressure, 60x38mm, 12VDC, 68CFM, 21.6W, 1.45A, 61dBA, 13000RPM, Dual Ball Bearing, Wire Leads, Tachometer
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1619-ND | OD6038-12LBXC01A | 36AJ7742 | OD6038-12LBXC01A | OD6038-12LBXC01A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans | FAN DC 60x38 12V 68cfm 1.95 H2O | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 68 SCFM (116 m³/hr) | 68 SCFM (116 m³/hr) | 68 SCFM (116 m³/hr) | 68 SCFM (116 m³/hr) | |
| Maximum Static Pressure | 1.95 in H2O (3.64 Torr) | ||||
| Maximum Sound Level | 61 dbA | 61 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |