ORION Fans DC Brushless Fans (BLDC) OD6038-12HHBXC10A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 86.0 CFM (2.41m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 86.0 CFM (2.41m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1618-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1618-ND
DC Brushless Fans (BLDC) 1053-1618-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 86.0 CFM (2.41m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 86.0 CFM (2.41m³/min) 4 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6038-12HHBXC10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6038-12HHBXC10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6038-12HHBXC10A
FAN AXIAL 60X38MM 12VDC WIRE

FAN AXIAL 60X38MM 12VDC WIRE

Supplier's Site
DC Fans DC Fan, Super High Speed, High Static Pressure, 60x38mm, 12VDC, 86CFM, 36W, 2.7A, 66dBA, 16000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

DC Fans DC Fan, Super High Speed, High Static Pressure, 60x38mm, 12VDC, 86CFM, 36W, 2.7A, 66dBA, 16000RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

Buy Now Datasheet
FAN DC 60x38 12V 86cfm 2.95 H2O - OD6038-12HHBXC10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60x38 12V 86cfm 2.95 H2O
OD6038-12HHBXC10A
FAN DC 60x38 12V 86cfm 2.95 H2O OD6038-12HHBXC10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7740 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7740
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7740
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:66dB; Power Rating:36W; Rated Speed:16000rpmRoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:86CFM; Noise Rating:66dB; Power Rating:36W; Rated Speed:16000rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1618-ND OD6038-12HHBXC10A OD6038-12HHBXC10A OD6038-12HHBXC10A 36AJ7740
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 60x38 12V 86cfm 2.95 H2O Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr) 86 SCFM (146 m³/hr)
Maximum Static Pressure 2.95 in H2O (5.51 Torr)
Maximum Sound Level 66 dbA 66 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details
Axial Fans - 2303038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr)
Maximum Sound Level 52 dbA
View Details