ORION Fans DC Brushless Fans (BLDC) OD6038-12HBXC10A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 76.0 CFM (2.13m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 76.0 CFM (2.13m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1621-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1621-ND
DC Brushless Fans (BLDC) 1053-1621-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 76.0 CFM (2.13m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 76.0 CFM (2.13m³/min) 4 Wire Leads

Buy Now Datasheet
FAN DC 60x38 12V 76cfm 2.4 H2O - OD6038-12HBXC10A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60x38 12V 76cfm 2.4 H2O
OD6038-12HBXC10A
FAN DC 60x38 12V 76cfm 2.4 H2O OD6038-12HBXC10A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7738 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7738
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7738
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76CFM; Noise Rating:64dB; Power Rating:28.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:76CFM; Noise Rating:64dB; Power Rating:28.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, Super High Speed, High Static Pressure, 60x38mm, 12VDC, 76CFM, 2.1A, 28.8W, 64dBA, 14500RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

DC Fans DC Fan, Super High Speed, High Static Pressure, 60x38mm, 12VDC, 76CFM, 2.1A, 28.8W, 64dBA, 14500RPM, Dual Ball Bearing, Wire Leads, Tachometer, PWM

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6038-12HBXC10A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6038-12HBXC10A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6038-12HBXC10A
FAN AXIAL 60X38MM 12VDC WIRE

FAN AXIAL 60X38MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1621-ND OD6038-12HBXC10A 36AJ7738 OD6038-12HBXC10A OD6038-12HBXC10A
Product Name DC Brushless Fans (BLDC) FAN DC 60x38 12V 76cfm 2.4 H2O Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 SCFM (129 m³/hr) 76 SCFM (129 m³/hr) 76 SCFM (129 m³/hr) 76 SCFM (129 m³/hr)
Maximum Static Pressure 2.4 in H2O (4.48 Torr)
Maximum Sound Level 64 dbA 64 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
AC Fans - Q586-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers
Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details