ORION Fans DC Brushless Fans (BLDC) OD6038-12HBVXC

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1249-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1249-ND
DC Brushless Fans (BLDC) 1053-1249-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 61.0 CFM (1.71m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6038-12HBVXC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6038-12HBVXC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6038-12HBVXC
FAN AXIAL 60X38MM 12VDC WIRE

FAN AXIAL 60X38MM 12VDC WIRE

Supplier's Site
FAN DC 60x38 12V 61cfm - OD6038-12HBVXC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60x38 12V 61cfm
OD6038-12HBVXC
FAN DC 60x38 12V 61cfm OD6038-12HBVXC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 61Cfm, 64Db, 17W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2598 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 61Cfm, 64Db, 17W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2598
Axial Fan, Ball, 61Cfm, 64Db, 17W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2598
AXIAL FAN, BALL, 61CFM, 64DB, 17W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61CFM; Noise Rating:64dBA; Power Rating:17W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 61CFM, 64DB, 17W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:61CFM; Noise Rating:64dBA; Power Rating:17W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1249-ND OD6038-12HBVXC OD6038-12HBVXC 89AH2598
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 60x38 12V 61cfm Axial Fan, Ball, 61Cfm, 64Db, 17W, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr) 61 SCFM (104 m³/hr)
Maximum Static Pressure 1.59 in H2O (2.97 Torr)
Maximum Sound Level 64 dbA 64 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
60x60x25mm, 5 VDC, 23.366 CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, Ball Bearing DC Axial Fan - FAD1-06025BBHW1B-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details