ORION Fans DC Brushless Fans (BLDC) OD6025-60LB

Description
Fan Tubeaxial 60VDC Square - 60mm L x 60mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 60VDC Square - 60mm L x 60mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1434-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1434-ND
DC Brushless Fans (BLDC) 1053-1434-ND
Fan Tubeaxial 60VDC Square - 60mm L x 60mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads

Fan Tubeaxial 60VDC Square - 60mm L x 60mm H Ball 26.0 CFM (0.728m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X25 60V BALL, 26cfm - OD6025-60LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 60V BALL, 26cfm
OD6025-60LB
FAN DC 60X25 60V BALL, 26cfm OD6025-60LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-60LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-60LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-60LB
FAN AXIAL 60X25MM 60VDC WIRE

FAN AXIAL 60X25MM 60VDC WIRE

Supplier's Site
Axial Fan, Ball, 26Cfm, 37Db, 0.2A, 60V; Supply Voltage Vdc Orion Fans - 89AH2597 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 26Cfm, 37Db, 0.2A, 60V; Supply Voltage Vdc Orion Fans
89AH2597
Axial Fan, Ball, 26Cfm, 37Db, 0.2A, 60V; Supply Voltage Vdc Orion Fans 89AH2597
AXIAL FAN, BALL, 26CFM, 37DB, 0.2A, 60V; Supply Voltage VDC:60V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:37dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 26CFM, 37DB, 0.2A, 60V; Supply Voltage VDC:60V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26CFM; Noise Rating:37dBA; Power Rating:-; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 60VDC, 26CFM, 0.2A, 37dBA, 5000RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)

DC Fans DC Fan, 60x25mm, 60VDC, 26CFM, 0.2A, 37dBA, 5000RPM, Dual Ball Bearing, 2x Wire Leads Red (+) Black (-)

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1434-ND OD6025-60LB OD6025-60LB 89AH2597 OD6025-60LB
Product Name DC Brushless Fans (BLDC) FAN DC 60X25 60V BALL, 26cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 26Cfm, 37Db, 0.2A, 60V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr) 26 SCFM (44.19 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details
6025-5 Series 2.28 Watt (W) Power Brushless DC Axial Fan - C6025H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
Axial Fan - 141LS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details