ORION Fans DC Brushless Fans (BLDC) OD6025-48LBXE

Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 48VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-48LBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-48LBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-48LBXE-ND
FAN AXIAL 60X25MM 48VDC WIRE

FAN AXIAL 60X25MM 48VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 6050Rpm, 48V, 0.13A; Supply Voltage Vdc Orion Fans - 47AK2970 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 6050Rpm, 48V, 0.13A; Supply Voltage Vdc Orion Fans
47AK2970
Dc Fan, Ball, 60Mm, 6050Rpm, 48V, 0.13A; Supply Voltage Vdc Orion Fans 47AK2970
DC FAN, BALL, 60MM, 6050RPM, 48V, 0.13A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:53.2dBA; Power Rating:5.75W; IP Rating:

DC FAN, BALL, 60MM, 6050RPM, 48V, 0.13A; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:53.2dBA; Power Rating:5.75W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-48LBXE-ND 47AK2970
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 6050Rpm, 48V, 0.13A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 53.2 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details