ORION Fans DC Brushless Fans (BLDC) OD6025-48HBIP69K

Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-48HBIP69K-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-48HBIP69K-ND
DC Brushless Fans (BLDC) 1053-OD6025-48HBIP69K-ND
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Ball, 28Cfm, 0.07A, 48V; Supply Voltage Vdc Orion Fans - 45AJ0128 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 28Cfm, 0.07A, 48V; Supply Voltage Vdc Orion Fans
45AJ0128
Dc Axial Fan, Ball, 28Cfm, 0.07A, 48V; Supply Voltage Vdc Orion Fans 45AJ0128
DC AXIAL FAN, BALL, 28CFM, 0.07A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dB; Power Rating:3.4W; IP Rating:IP69K RoHS Compliant: Yes

DC AXIAL FAN, BALL, 28CFM, 0.07A, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dB; Power Rating:3.4W; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-48HBIP69K-ND 45AJ0128
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Ball, 28Cfm, 0.07A, 48V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Maximum Sound Level 36 dbA
View Details
6015-9 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Axial Fan - 125XR - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93.2 SCFM (158 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details