ORION Fans DC Brushless Fans (BLDC) OD6025-48HBIP68

Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1874-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1874-ND
DC Brushless Fans (BLDC) 1053-1874-ND
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 28Cfm, 30Db, 3.4W, 48V; Supply Voltage Vdc Orion Fans - 89AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 28Cfm, 30Db, 3.4W, 48V; Supply Voltage Vdc Orion Fans
89AH2596
Axial Fan, Ball, 28Cfm, 30Db, 3.4W, 48V; Supply Voltage Vdc Orion Fans 89AH2596
AXIAL FAN, BALL, 28CFM, 30DB, 3.4W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dBA; Power Rating:3.4W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 28CFM, 30DB, 3.4W, 48V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dBA; Power Rating:3.4W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 60x25mm, 48VDC, 28CFM, 3.4W, 0.07A, 30dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 60x25mm, 48VDC, 28CFM, 3.4W, 0.07A, 30dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1874-ND 89AH2596 OD6025-48HBIP68
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball, 28Cfm, 30Db, 3.4W, 48V; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details