ORION Fans OD6025 Series OD6025-48HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-48HB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-48HB
OD6025 Series OD6025-48HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1247-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1247-ND
DC Brushless Fans (BLDC) 1053-1247-ND
Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 28.0 CFM (0.784m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 48VDC, 28CFM, 0.07A, 30dBA, 4200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 60x25mm, 48VDC, 28CFM, 0.07A, 30dBA, 4200RPM, Dual Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-48HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-48HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-48HB
FAN AXIAL 60X25MM 48VDC WIRE

FAN AXIAL 60X25MM 48VDC WIRE

Supplier's Site
Axial Fan, 28Cfm, 30Db, 48Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 28Cfm, 30Db, 48Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2595
Axial Fan, 28Cfm, 30Db, 48Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2595
AXIAL FAN, 28CFM, 30DB, 48VDC, 60X25MM; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dBA; Power Rating:3.4W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 28CFM, 30DB, 48VDC, 60X25MM; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:30dBA; Power Rating:3.4W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 60X25 48V BALL, 28cfm - OD6025-48HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 48V BALL, 28cfm
OD6025-48HB
FAN DC 60X25 48V BALL, 28cfm OD6025-48HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fan, 48VDC, 28 CFM, 30 dB, Ball Bearing, 4200 RPM, Leadwires - 70103386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, 48VDC, 28 CFM, 30 dB, Ball Bearing, 4200 RPM, Leadwires
70103386
Fan, 48VDC, 28 CFM, 30 dB, Ball Bearing, 4200 RPM, Leadwires 70103386
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-48HB 1053-1247-ND OD6025-48HB OD6025-48HB 89AH2595 OD6025-48HB 70103386
Product Name OD6025 Series DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 28Cfm, 30Db, 48Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans FAN DC 60X25 48V BALL, 28cfm Fan, 48VDC, 28 CFM, 30 dB, Ball Bearing, 4200 RPM, Leadwires
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2200 in H2O (0.4110 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA 30 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
7025-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details