FAN AXIAL 60X25MM 24VDC WIRE
DC FAN, BALL, 60MM, 6750RPM, 24V, 0.25A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:45CFM; Noise Rating:56.1dBA; Power Rating:6.1W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD6025-24MBXE-ND | 47AK2967 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 60Mm, 6750Rpm, 24V, 0.25A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 45 SCFM (76.49 m³/hr) | 45 SCFM (76.49 m³/hr) |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) | |
| Maximum Sound Level | 56.1 dbA | |
| Nominal Voltage | 24 volts | 24 volts |