ORION Fans DC Brushless Fans (BLDC) OD6025-24LBXE

Description
FAN AXIAL 60X25MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-24LBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-24LBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-24LBXE-ND
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 6050Rpm, 24V, 0.2A; Supply Voltage Vdc Orion Fans - 47AK2966 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 6050Rpm, 24V, 0.2A; Supply Voltage Vdc Orion Fans
47AK2966
Dc Fan, Ball, 60Mm, 6050Rpm, 24V, 0.2A; Supply Voltage Vdc Orion Fans 47AK2966
DC FAN, BALL, 60MM, 6050RPM, 24V, 0.2A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:53.2dBA; Power Rating:5W; IP Rating:

DC FAN, BALL, 60MM, 6050RPM, 24V, 0.2A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40CFM; Noise Rating:53.2dBA; Power Rating:5W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-24LBXE-ND 47AK2966
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 6050Rpm, 24V, 0.2A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr) 40 SCFM (67.99 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 53.2 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
DC Brushless Fans (BLDC) - FAD1-06020BSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.5 SCFM (21.25 m³/hr)
Maximum Static Pressure 0.0820 in H2O (0.1532 Torr)
View Details
3 suppliers
Axial Fans - 1759788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 293 SCFM (498 m³/hr)
Blower/Fan Type Axial Fan
View Details