ORION Fans OD6025 Series OD6025-24LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-24LB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-24LB
OD6025 Series OD6025-24LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1245-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1245-ND
DC Brushless Fans (BLDC) 1053-1245-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.0 CFM (0.364m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.0 CFM (0.364m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X25 24V BALL, 13cfm - OD6025-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 24V BALL, 13cfm
OD6025-24LB
FAN DC 60X25 24V BALL, 13cfm OD6025-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 24VDC, 13CFM, 0.06A, 19dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 24VDC, 13CFM, 0.06A, 19dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-24LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-24LB
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site
Axial Fan, 13Cfm, 19Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2593 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 13Cfm, 19Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2593
Axial Fan, 13Cfm, 19Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2593
AXIAL FAN, 13CFM, 19DB, 24VDC, 60X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:19dBA; Power Rating:1W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 13CFM, 19DB, 24VDC, 60X25MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:19dBA; Power Rating:1W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;24V;13 CFM;2500 RPM;18 dB;0.06A;Ball Bearing;Lead Wires;60x60x25mm - 70103525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;13 CFM;2500 RPM;18 dB;0.06A;Ball Bearing;Lead Wires;60x60x25mm
70103525
Fan;DC;24V;13 CFM;2500 RPM;18 dB;0.06A;Ball Bearing;Lead Wires;60x60x25mm 70103525
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-24LB 1053-1245-ND OD6025-24LB OD6025-24LB OD6025-24LB 89AH2593 70103525
Product Name OD6025 Series DC Brushless Fans (BLDC) FAN DC 60X25 24V BALL, 13cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 13Cfm, 19Db, 24Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans Fan;DC;24V;13 CFM;2500 RPM;18 dB;0.06A;Ball Bearing;Lead Wires;60x60x25mm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13 SCFM (22.1 m³/hr) 14 SCFM (23.8 m³/hr) 13 SCFM (22.1 m³/hr) 14 SCFM (23.8 m³/hr) 13 SCFM (22.1 m³/hr) 14 SCFM (23.8 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr) 0.1400 in H2O (0.2616 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 20 dbA 20 dbA 20 dbA 20 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
Filter Fan, Syn Fibre, 24M3/h, 120Vac Finder - 26AK8303 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details