ORION Fans Sealed Sleeve Bearing Fan OD6025-24HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD6025-24HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD6025-24HSS
Sealed Sleeve Bearing Fan OD6025-24HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1244-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1244-ND
DC Brushless Fans (BLDC) 1053-1244-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sealed Sleeve 25.0 CFM (0.700m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Sealed Sleeve 25.0 CFM (0.700m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 24VDC, 23CFM, 0.12A, 33dBA, 4500RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 24VDC, 23CFM, 0.12A, 33dBA, 4500RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-24HSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-24HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-24HSS
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site
FAN; 60 MM X 60 MM ; 25 MM; 24 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.15A; DC - 70103432 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 60 MM X 60 MM ; 25 MM; 24 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.15A; DC
70103432
FAN; 60 MM X 60 MM ; 25 MM; 24 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.15A; DC 70103432
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
FAN DC 60X25 24V Sealed Sleeve 25cfm - OD6025-24HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 24V Sealed Sleeve 25cfm
OD6025-24HSS
FAN DC 60X25 24V Sealed Sleeve 25cfm OD6025-24HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 23Cfm, 33Db, 2.9W, 24Vdc; Supply Voltage Vdc Orion Fans - 89AH2592 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 23Cfm, 33Db, 2.9W, 24Vdc; Supply Voltage Vdc Orion Fans
89AH2592
Axial Fan, 23Cfm, 33Db, 2.9W, 24Vdc; Supply Voltage Vdc Orion Fans 89AH2592
AXIAL FAN, 23CFM, 33DB, 2.9W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 23CFM, 33DB, 2.9W, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:2.9W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-24HSS 1053-1244-ND OD6025-24HSS OD6025-24HSS 70103432 OD6025-24HSS 89AH2592
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN; 60 MM X 60 MM ; 25 MM; 24 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.15A; DC FAN DC 60X25 24V Sealed Sleeve 25cfm Axial Fan, 23Cfm, 33Db, 2.9W, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 35 dbA 30 dbA 30 dbA 35 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details