ORION Fans FAN DC 60X25 24V SLEEVE, 24cfm OD6025-24HS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 60X25 24V SLEEVE, 24cfm - OD6025-24HS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 24V SLEEVE, 24cfm
OD6025-24HS
FAN DC 60X25 24V SLEEVE, 24cfm OD6025-24HS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-24HS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-24HS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-24HS
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site
Fan; 60 mm L x 60 mm H; 25 mm; 24 VDC; 25 CFM (Max.); 30 dB; Sleeve; 0.12 A; DC - 70103610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 60 mm L x 60 mm H; 25 mm; 24 VDC; 25 CFM (Max.); 30 dB; Sleeve; 0.12 A; DC
70103610
Fan; 60 mm L x 60 mm H; 25 mm; 24 VDC; 25 CFM (Max.); 30 dB; Sleeve; 0.12 A; DC 70103610
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-24HS OD6025-24HS 70103610
Product Name FAN DC 60X25 24V SLEEVE, 24cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 60 mm L x 60 mm H; 25 mm; 24 VDC; 25 CFM (Max.); 30 dB; Sleeve; 0.12 A; DC
Maximum Air Flow 24 SCFM (40.79 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr)
Nominal Voltage 24 volts 24 volts 24 volts
Bearings Sleeve/Bushing Sleeve/Bushing
Maximum Sound Level 30 dbA 30 dbA
Nominal Power 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details