ORION Fans DC Brushless Fans (BLDC) OD6025-24HHBXE

Description
FAN AXIAL 60X25MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 60X25MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6025-24HHBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6025-24HHBXE-ND
DC Brushless Fans (BLDC) 1053-OD6025-24HHBXE-ND
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 60Mm, 8175Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans - 47AK2965 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 60Mm, 8175Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans
47AK2965
Dc Fan, Ball, 60Mm, 8175Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans 47AK2965
DC FAN, BALL, 60MM, 8175RPM, 24V, 0.35A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:65.3dBA; Power Rating:9.1W; IP Rating:

DC FAN, BALL, 60MM, 8175RPM, 24V, 0.35A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54CFM; Noise Rating:65.3dBA; Power Rating:9.1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6025-24HHBXE-ND 47AK2965
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 60Mm, 8175Rpm, 24V, 0.35A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 54 SCFM (91.79 m³/hr) 54 SCFM (91.79 m³/hr)
Maximum Static Pressure 0.9400 in H2O (1.76 Torr)
Maximum Sound Level 65.3 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
Axial Fans - 2557288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.24 SCFM (17.41 m³/hr)
Nominal Voltage 24 volts
View Details