ORION Fans DC Brushless Fans (BLDC) OD6025-24HHBIP68

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6025-24HHBIP68-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6025-24HHBIP68-ND
DC Brushless Fans (BLDC) OD6025-24HHBIP68-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 60x25mm, 24VDC, 32CFM, 2.8W, 0.12A, 32dBA, 4400RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 60x25mm, 24VDC, 32CFM, 2.8W, 0.12A, 32dBA, 4400RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7733 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7733
Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7733
AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:32dBA; Power Rating:2.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:32dBA; Power Rating:2.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-24HHBIP68-ND OD6025-24HHBIP68 36AJ7733
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 32 SCFM (54.39 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details