FAN AXIAL 60X25MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD6025-24HHB01A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) |
| Maximum Sound Level | 32 dbA |
| Nominal Voltage | 24 volts |