ORION Fans DC Brushless Fans (BLDC) OD6025-24HBIP68

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1860-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1860-ND
DC Brushless Fans (BLDC) 1053-1860-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 25.0 CFM (0.700m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Axial Fan, 60x25mm, 24VDC, 25CFM, 2.8W, 0.12A, 30dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

DC Fans DC Axial Fan, 60x25mm, 24VDC, 25CFM, 2.8W, 0.12A, 30dBA, 4000RPM, Dual Ball Bearing, Wire Leads, IP68 Rated

Buy Now Datasheet
Axial Fan, Ball, 25Cfm, 30Db, 2.8W, 24V; Supply Voltage Vdc Orion Fans - 89AH2591 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 25Cfm, 30Db, 2.8W, 24V; Supply Voltage Vdc Orion Fans
89AH2591
Axial Fan, Ball, 25Cfm, 30Db, 2.8W, 24V; Supply Voltage Vdc Orion Fans 89AH2591
AXIAL FAN, BALL, 25CFM, 30DB, 2.8W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:30dBA; Power Rating:2.8W; IP Rating:IP68 RoHS Compliant: Yes

AXIAL FAN, BALL, 25CFM, 30DB, 2.8W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:25CFM; Noise Rating:30dBA; Power Rating:2.8W; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1860-ND OD6025-24HBIP68 89AH2591
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 25Cfm, 30Db, 2.8W, 24V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1447 SCFM (2460 m³/hr)
Maximum Sound Level 78 dbA
View Details
Electrical - Climate Control - Filtered Fans - XF4230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details