ORION Fans DC Fans OD6025-12MS

Description
DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, Sleeve Bearing, 2x Wire Leads 24AWG
Datasheet
Description
DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, Sleeve Bearing, 2x Wire Leads 24AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, Sleeve Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, Sleeve Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
FAN DC 60X25 12V SLEEVE, 18cfm - OD6025-12MS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V SLEEVE, 18cfm
OD6025-12MS
FAN DC 60X25 12V SLEEVE, 18cfm OD6025-12MS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12MS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12MS
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12MS OD6025-12MS OD6025-12MS
Product Name DC Fans FAN DC 60X25 12V SLEEVE, 18cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 18 SCFM (30.6 m³/hr) 17 SCFM (28.9 m³/hr)
Nominal Voltage 12 volts 12 volts
Bearings Sleeve/Bushing
Maximum Sound Level 25 dbA
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details