ORION Fans OD6025 Series OD6025-12MB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-12MB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-12MB
OD6025 Series OD6025-12MB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1240-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1240-ND
DC Brushless Fans (BLDC) 1053-1240-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.2 CFM (0.426m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 15.2 CFM (0.426m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;12V;Plastic;18 CFM;3500 RPM;27dB;0.14A;Ball Bearing;Leads;60x25mm - 70103506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;Plastic;18 CFM;3500 RPM;27dB;0.14A;Ball Bearing;Leads;60x25mm
70103506
Fan;DC;12V;Plastic;18 CFM;3500 RPM;27dB;0.14A;Ball Bearing;Leads;60x25mm 70103506
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12MB
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Axial Fan, 15.12Cfm, 24Db, 12V, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2589 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 15.12Cfm, 24Db, 12V, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2589
Axial Fan, 15.12Cfm, 24Db, 12V, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2589
AXIAL FAN, 15.12CFM, 24DB, 12V, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.12CFM; Noise Rating:24dBA; Power Rating:1.2W RoHS Compliant: Yes

AXIAL FAN, 15.12CFM, 24DB, 12V, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.12CFM; Noise Rating:24dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, 0.13A, 27dBA, 3500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 12VDC, 18CFM, 0.13A, 27dBA, 3500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 60X25 12V BALL, 18cfm - OD6025-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V BALL, 18cfm
OD6025-12MB
FAN DC 60X25 12V BALL, 18cfm OD6025-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12MB 1053-1240-ND 70103506 OD6025-12MB 89AH2589 OD6025-12MB OD6025-12MB
Product Name OD6025 Series DC Brushless Fans (BLDC) Fan;DC;12V;Plastic;18 CFM;3500 RPM;27dB;0.14A;Ball Bearing;Leads;60x25mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 15.12Cfm, 24Db, 12V, 60X25Mm; Supply Voltage Vdc Orion Fans DC Fans FAN DC 60X25 12V BALL, 18cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr) 17 SCFM (28.9 m³/hr) 18 SCFM (30.6 m³/hr) 17 SCFM (28.9 m³/hr) 15.12 SCFM (25.7 m³/hr) 18 SCFM (30.6 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr) 0.1600 in H2O (0.2989 Torr) 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 25 dbA 25 dbA 27 dbA 25 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 155 watts
View Details
Axial Fans - 2557327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 346 SCFM (588 m³/hr)
Nominal Voltage 115 volts
View Details
Roof Filter Fan RFP 018 - 01861.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Nominal Voltage 120 volts
View Details