ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12LS

Description
FAN AXIAL 60X25MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 60X25MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12LS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12LS
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
FAN DC 60X25 12V SLEEVE, 13cfm - OD6025-12LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V SLEEVE, 13cfm
OD6025-12LS
FAN DC 60X25 12V SLEEVE, 13cfm OD6025-12LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 13CFM, Sleeve Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 60x25mm, 12VDC, 13CFM, Sleeve Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12LS OD6025-12LS OD6025-12LS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 60X25 12V SLEEVE, 13cfm DC Fans
Maximum Air Flow 14 SCFM (23.8 m³/hr) 13 SCFM (22.1 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts 12 volts
Nominal Power 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details