Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 24AWG
Motor Brushless DC, auto restart, polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD6025-12LB-55 |
| Product Name | OD6025 '55 Series' |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13 SCFM (22.1 m³/hr) |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) |
| Maximum Sound Level | 18 dbA |
| Nominal Voltage | 12 volts |