ORION Fans Sealed Sleeve Bearing Fan OD6025-12HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD6025-12HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD6025-12HSS
Sealed Sleeve Bearing Fan OD6025-12HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1238-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1238-ND
DC Brushless Fans (BLDC) 1053-1238-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sealed Sleeve 25.0 CFM (0.700m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sealed Sleeve 25.0 CFM (0.700m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X25 12V Sealed Sleeve 25cfm - OD6025-12HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V Sealed Sleeve 25cfm
OD6025-12HSS
FAN DC 60X25 12V Sealed Sleeve 25cfm OD6025-12HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FAN; 60 MM X 60 MM ; 25 MM; 12 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.23A; DC - 70103431 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 60 MM X 60 MM ; 25 MM; 12 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.23A; DC
70103431
FAN; 60 MM X 60 MM ; 25 MM; 12 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.23A; DC 70103431
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12HSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HSS
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Axial Fan, 23Cfm, 33Db, 2.8W, 12Vdc; Supply Voltage Vdc Orion Fans - 89AH2587 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 23Cfm, 33Db, 2.8W, 12Vdc; Supply Voltage Vdc Orion Fans
89AH2587
Axial Fan, 23Cfm, 33Db, 2.8W, 12Vdc; Supply Voltage Vdc Orion Fans 89AH2587
AXIAL FAN, 23CFM, 33DB, 2.8W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:2.8W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 23CFM, 33DB, 2.8W, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:2.8W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 23CFM, 0.23A, 33dBA, 4500RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 12VDC, 23CFM, 0.23A, 33dBA, 4500RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  ORION Fans DigiKey Karl Kruse GmbH & Co. KG Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12HSS 1053-1238-ND OD6025-12HSS 70103431 OD6025-12HSS 89AH2587 OD6025-12HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN DC 60X25 12V Sealed Sleeve 25cfm FAN; 60 MM X 60 MM ; 25 MM; 12 VDC; 25CFM ; 35 DB; SEALED SLEEVE; 0.23A; DC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 23Cfm, 33Db, 2.8W, 12Vdc; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr) 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 35 dbA 30 dbA 35 dbA 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 126LH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 55X4780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details