ORION Fans FAN DC 60X25 12V SLEEVE, 24cfm OD6025-12HS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 60X25 12V SLEEVE, 24cfm - OD6025-12HS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V SLEEVE, 24cfm
OD6025-12HS
FAN DC 60X25 12V SLEEVE, 24cfm OD6025-12HS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12HS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12HS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HS
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12HS OD6025-12HS
Product Name FAN DC 60X25 12V SLEEVE, 24cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 24 SCFM (40.79 m³/hr) 25 SCFM (42.49 m³/hr)
Nominal Voltage 12 volts 12 volts
Bearings Sleeve/Bushing
Maximum Sound Level 30 dbA
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q1006-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
3 suppliers
Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details