Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 32.0 CFM (0.896m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 32CFM, 1.8W, 0.15A, 32dBA, 4400RPM, Dual Ball Bearing, Wire Leads, IP68 Rated
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:32dBA; Power Rating:1.8W; IP Rating:IP68 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6025-12HHBIP68-ND | OD6025-12HHBIP68 | 36AJ7729 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) | 32 SCFM (54.39 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||
| Maximum Sound Level | 32 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |