ORION Fans OD6025 Series OD6025-12HHB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-12HHB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-12HHB
OD6025 Series OD6025-12HHB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - OD6025-12HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6025-12HHB-ND
DC Brushless Fans (BLDC) OD6025-12HHB-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 28CFM, Ball Bearing, 2x Wire Leads 24AWG

DC Fans DC Fan, 60x25mm, 12VDC, 28CFM, Ball Bearing, 2x Wire Leads 24AWG

Buy Now Datasheet
Fan Axial 60X25Mm 12Vdc Wire Orion Fans - 59AK2848 - Newark, An Avnet Company
Chicago, IL, United States
Fan Axial 60X25Mm 12Vdc Wire Orion Fans
59AK2848
Fan Axial 60X25Mm 12Vdc Wire Orion Fans 59AK2848
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
FAN DC 60X25 12V BALL, 28cfm - OD6025-12HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V BALL, 28cfm
OD6025-12HHB
FAN DC 60X25 12V BALL, 28cfm OD6025-12HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HHB
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12HHB OD6025-12HHB-ND OD6025-12HHB 59AK2848 OD6025-12HHB OD6025-12HHB
Product Name OD6025 Series DC Brushless Fans (BLDC) DC Fans Fan Axial 60X25Mm 12Vdc Wire Orion Fans FAN DC 60X25 12V BALL, 28cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr) 28 SCFM (47.59 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr) 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 32 dbA 40 dbA 40 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 5 Voltage (V) and 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010L05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0862 to ? in H2O (0.1611 to ? Torr)
Maximum Sound Level 17.68 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details