Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 24.0 CFM (0.672m³/min) 3 Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 60x25mm, 12VDC, 24CFM, 0.23A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer
AXIAL FAN, 20.3CFM, 29DB, 12VDC, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:1.68W RoHS Compliant: Yes
FAN AXIAL 60X25MM 12VDC WIRE
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1237-ND | OD6025-12HB01A | OD6025-12HB01A | 89AH2586 | OD6025-12HB01A |
| Product Name | DC Brushless Fans (BLDC) | FAN DC 60X25 12V BALL W/OC TACH, 25cfm | DC Fans | Axial Fan, 20.3Cfm, 29Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) | 20.3 SCFM (34.5 m³/hr) | 25 SCFM (42.49 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||||
| Maximum Sound Level | 30 dbA | 30 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |