ORION Fans OD6025 Series OD6025-12HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-12HB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-12HB
OD6025 Series OD6025-12HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
FAN DC, 60X25 12V 24CFM - OD6025-12HB - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC, 60X25 12V 24CFM
OD6025-12HB
FAN DC, 60X25 12V 24CFM OD6025-12HB
FAN DC, 60X25 12V 24CFM

FAN DC, 60X25 12V 24CFM

Buy Now
DC Brushless Fans (BLDC) - 1053-1236-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1236-ND
DC Brushless Fans (BLDC) 1053-1236-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;12V;Plastic;24 CFM;4500 RPM;35dB;0.23ABall;Leads;60x25mm - 70103501 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;Plastic;24 CFM;4500 RPM;35dB;0.23ABall;Leads;60x25mm
70103501
Fan;DC;12V;Plastic;24 CFM;4500 RPM;35dB;0.23ABall;Leads;60x25mm 70103501
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 12VDC, 24CFM, 0.23A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 12VDC, 24CFM, 0.23A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
ORIN Axial - OD6025-12HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD6025-12HB
ORIN Axial OD6025-12HB
Fan DC 60X25 12V Ball

Fan DC 60X25 12V Ball

Supplier's Site
FAN DC 60X25 12V BALL, 24cfm - OD6025-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 12V BALL, 24cfm
OD6025-12HB
FAN DC 60X25 12V BALL, 24cfm OD6025-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-12HB
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Axial Fan, 20.3Cfm, 29Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2584 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 20.3Cfm, 29Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2584
Axial Fan, 20.3Cfm, 29Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2584
AXIAL FAN, 20.3CFM, 29DB, 12VDC, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 20.3CFM, 29DB, 12VDC, 60X25MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - OD6025-12HB - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
OD6025-12HB
DC Brushless Fans (BLDC) OD6025-12HB
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site Datasheet

Technical Specifications

  ORION Fans Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-12HB OD6025-12HB 1053-1236-ND 70103501 OD6025-12HB OD6025-12HB OD6025-12HB OD6025-12HB 89AH2584 OD6025-12HB
Product Name OD6025 Series FAN DC, 60X25 12V 24CFM DC Brushless Fans (BLDC) Fan;DC;12V;Plastic;24 CFM;4500 RPM;35dB;0.23ABall;Leads;60x25mm DC Fans ORIN Axial FAN DC 60X25 12V BALL, 24cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 20.3Cfm, 29Db, 12Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 25 SCFM (42.49 m³/hr) 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr) 25 SCFM (42.49 m³/hr) 20.3 SCFM (34.5 m³/hr) 25 SCFM (42.49 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr) 0.2200 in H2O (0.4110 Torr) 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA 30 dbA 35 dbA 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Cooling - 2709880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 572 SCFM (972 m³/hr)
Maximum Sound Level 58 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - C6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details