FAN AXIAL 60X25MM 5VDC WIRE
DC Fans DC Fan, 60x25mm, 5VDC, 18CFM, Sleeve Bearing, 2x Wire Leads 24AWG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6025-05MS | OD6025-05MS | OD6025-05MS |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 60X25 5V Sleeve, 18cfm |
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | |
| Maximum Sound Level | 28 dbA | ||
| Nominal Voltage | 5 volts | 5 volts | |
| Nominal Power | 1 watts |