Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 24AWG
Motor Brushless DC, auto restart, polarity protected
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 2 Wire Leads
DC Fans DC Fan, 60x25mm, 5VDC, 15CFM, 0.17A, 21dBA, 2800RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:28dB; Power Rating:950mW; Rated Speed:3500rpm RoHS Compliant: Yes
FAN AXIAL 60X25MM BALL 5VDC WIRE
| ORION Fans | DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6025-05MB | OD6025-05MB-ND | OD6025-05MB | OD6025-05MB | 36AJ7728 | OD6025-05MB |
| Product Name | OD6025 Series | DC Brushless Fans (BLDC) | DC Fans | FAN DC 60X25 5V BALL, 18cfm | Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 20 SCFM (33.99 m³/hr) | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | 0.1200 in H2O (0.2242 Torr) | ||||
| Maximum Sound Level | 26 dbA | 28 dbA | 28 dbA | |||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |