ORION Fans OD6025 Series OD6025-05LB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-05LB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-05LB
OD6025 Series OD6025-05LB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1461-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1461-ND
DC Brushless Fans (BLDC) 1053-1461-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-05LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-05LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-05LB
FAN AXIAL 60X25MM BALL 5VDC WIRE

FAN AXIAL 60X25MM BALL 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 5VDC, 13CFM, 0.22A, 18dBA, 2500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 5VDC, 13CFM, 0.22A, 18dBA, 2500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 60X25 5V BALL, 13cfm - OD6025-05LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 5V BALL, 13cfm
OD6025-05LB
FAN DC 60X25 5V BALL, 13cfm OD6025-05LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, 13Cfm, 18Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2583 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 13Cfm, 18Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2583
Axial Fan, 13Cfm, 18Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2583
AXIAL FAN, 13CFM, 18DB, 5VDC, 60X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:18dBA; Power Rating:500mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 13CFM, 18DB, 5VDC, 60X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13CFM; Noise Rating:18dBA; Power Rating:500mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ORION Fans DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-05LB 1053-1461-ND OD6025-05LB OD6025-05LB OD6025-05LB 89AH2583
Product Name OD6025 Series DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 60X25 5V BALL, 13cfm Axial Fan, 13Cfm, 18Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15 SCFM (25.5 m³/hr) 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr) 13 SCFM (22.1 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr) 0.0600 in H2O (0.1121 Torr)
Maximum Sound Level 21 dbA 18 dbA 18 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.66 SCFM (40.22 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers