ORION Fans OD6025 Series OD6025-05HB

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD6025 Series - OD6025-05HB - ORION Fans
Dallas, TX, USA
OD6025 Series
OD6025-05HB
OD6025 Series OD6025-05HB
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 24AWG Motor Brushless DC, auto restart, polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 24AWG

Motor Brushless DC, auto restart, polarity protected

Datasheet
DC Brushless Fans (BLDC) - 1053-1235-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1235-ND
DC Brushless Fans (BLDC) 1053-1235-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 20.0 CFM (0.560m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 20.0 CFM (0.560m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 23Cfm, 33Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans - 89AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 23Cfm, 33Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans
89AH2582
Axial Fan, 23Cfm, 33Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans 89AH2582
AXIAL FAN, 23CFM, 33DB, 5VDC, 60X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, 23CFM, 33DB, 5VDC, 60X25MM; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:23CFM; Noise Rating:33dBA; Power Rating:1.8W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;5V;20 CFM;1.4 W;4000 RPM;30 dB;0.28A;60x25mm;Ball Bearing - 70103453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;5V;20 CFM;1.4 W;4000 RPM;30 dB;0.28A;60x25mm;Ball Bearing
70103453
Fan;DC;5V;20 CFM;1.4 W;4000 RPM;30 dB;0.28A;60x25mm;Ball Bearing 70103453
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 60X25 5V BALL, 20cfm - OD6025-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X25 5V BALL, 20cfm
OD6025-05HB
FAN DC 60X25 5V BALL, 20cfm OD6025-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x25mm, 5VDC, 23CFM, 0.35A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x25mm, 5VDC, 23CFM, 0.35A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6025-05HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6025-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6025-05HB
FAN AXIAL 60X25MM BALL 5VDC WIRE

FAN AXIAL 60X25MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Newark, An Avnet Company Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6025-05HB 1053-1235-ND 89AH2582 70103453 OD6025-05HB OD6025-05HB OD6025-05HB
Product Name OD6025 Series DC Brushless Fans (BLDC) Axial Fan, 23Cfm, 33Db, 5Vdc, 60X25Mm; Supply Voltage Vdc Orion Fans Fan;DC;5V;20 CFM;1.4 W;4000 RPM;30 dB;0.28A;60x25mm;Ball Bearing FAN DC 60X25 5V BALL, 20cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 SCFM (42.49 m³/hr) 23 SCFM (39.09 m³/hr) 23 SCFM (39.09 m³/hr) 20 SCFM (33.99 m³/hr) 20 SCFM (33.99 m³/hr) 23 SCFM (39.09 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr) 0.2500 in H2O (0.4671 Torr) 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 30 dbA 33 dbA 30 dbA 33 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
6025-5 Series 1.63 Watt (W) Power Brushless DC Axial Fan - D6025L48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details