Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 2 Wire Leads
AXIAL FAN, BALL BEARING, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.4CFM; Noise Rating:28.3dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 60X20MM 24VDC WIRE
DC Fans DC Fan, 60x20mm, 24VDC, 15CFM, 0.06A, 26dBA, 3900RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6020-24MB-ND | 36AJ7727 | OD6020-24MB | OD6020-24MB | OD6020-24MB |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 60Mm, 24Vdc; Supply Voltage Vdc Orion Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | FAN DC 60X20MM 24V BALL, 15cfm |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts | ||||
| Running Current | 0.0600 amps | ||||
| Blower/Fan Type | Tube Axial | Axial Fan |